Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
14,439
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
30,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
29,296
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
20,970
in stock
|
Buy Now | |
element14
from US$0.25
|
14,439
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
12,347
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.72
|
7,873
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
5,859
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
5,184
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4,347
in stock
|
Buy Now | |
Avnet America
-
|
20,970
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 7A |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Connector Length | 25.91mm, 1.02in |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Height | .26in, 6.6mm |
コネクタの高さ | 6.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon |
Housing Color | Natural |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention | With |
For Use With | Mates with MTA .100 Headers |
Circuit Application | Power & Signal |
Comment | Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1, Not interchangeable with CST-100 contacts and housings. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cst-100 Ii Housing 10 Pos Rohs Compliant: Yes |Amp Te Connectivity 1-1375820-0 | Newark Electronics |
HOUSING, RCPT, CST-100 II CRIMP CONTACT | element14 |
Headers&Wire Housings HSG REC 1X10C STD 26-22AWG | Rapid Electronics |
TE Connectivity CST-100 II HOUSING 10 POS Board Connecto | Distrelec |
CST-100 II HOUSING 10 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Wire 10 | Receptacle Housing: 2.54Mm & 1 Row & Cst-100 Ii | Part Number: 1-1375820-0 | Internal Number: 1-1375820-0 | .1" | TE Connectivity | TE Store |
CST-100 II 10 Position 2 Row 2.54 mm Female Socket Receptacle Housing | Future Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST | Avnet America |
CST-100 II Series 2.54mm Pitch 10 Way 1Row Female Straight PCB Housing | TE Connectivity 1-1375820-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | CST-100 II Series |
RoHS: | Unknown |
Product Range | CST-100 II Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP 1375819 CST-100 II Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | Nylon (Polyamide) Body |
Connector Mounting | Cable Mount |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1-1375820-0?
Additional datasheets, footprints and schematics for 1-1375820-0 are listed on our Part Details page. You can also find images and similar parts to 1-1375820-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1375820-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1375820-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1375820-0 fall under?
The 1-1375820-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1375820-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1375820-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1375820-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1375820-0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1375820-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1375820-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1375820-0?
You can fill out our help required form which you can use to request a quote for 1-1375820-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.