Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,390
in stock
|
Buy Now | |
element14
from US$0.09
|
5,500
in stock
|
Buy Now | |
Farnell
from US$0.09
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,091
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
3,789
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
3,783
in stock
|
Buy Now | |
Conrad
from US$0.18
|
2,622
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Violet |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
RETAINER, 94WAY | element14 |
Tpa Retainer, 94Pos, Pa Gf, Violet | Newark Electronics |
Automotive Connectors RETAINER 94P | Rapid Electronics |
TE Connectivity - AMP RETAINER 94P | Distrelec |
Additional technical information: Material: PA GFconnector system: Wire-to-PCBaccessories type: TPA (Terminal Position Assurance) | Conrad |
94 position automotive retaining clip | RS |
94 Position Violet Retainer-Accessory | Future Electronics |
Connector Accessories Retainer 94 POS Polyamide 66 Violet | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Retainer |
---|---|
For Use With | 1534904 Housings |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1355135-1?
Additional datasheets, footprints and schematics for 1-1355135-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355135-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355135-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355135-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355135-1 fall under?
The 1-1355135-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1-1355135-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355135-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355135-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355135-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1355135-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355135-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355135-1?
You can fill out our help required form which you can use to request a quote for 1-1355135-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.