Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Cable Connector Orientation | Straight |
---|---|
Body Shape | Square |
Body Material | Brass |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
PCB Tail Length | .354in, 9mm |
Panel Thickness (Recommended) | .059 – .114in, 1.5 – 2.9mm |
Panel Cutout | 1 x 9.0 + 4 x 3.2 Front Mount, 1 x 12.0 + 4 x 3.2 Rear Mount |
Flats Dimension | 11.0 A/F |
Height Above PC Board | 17.9mm, .705in |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Rear Mount, Front Mount |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Panel Mount Feature Type | Flange |
Number of Panel Mounting Holes | 5 |
Dielectric Material | PTFE |
Grade | Professional |
実装方法 | Box |
Packaging Quantity | 50 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Sealable | No |
RF Interface | TNC |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
TE Connectivity TNC Pnl Skt 50Ohm Silver Pltd RF Connect | Distrelec |
RF CONN, TNC, JACK, 50 OHM | Farnell |
Tnc Pnl Skt 50Ohm Silver Pltd Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337472-0 | Newark Electronics |
Conn TNC RCP 0Hz to 11GHz 50Ohm ST Panel Mount Silver Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337472-0?
Additional datasheets, footprints and schematics for 1-1337472-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337472-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337472-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337472-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337472-0 fall under?
The 1-1337472-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337472-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337472-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337472-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337472-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1337472-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337472-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337472-0?
You can fill out our help required form which you can use to request a quote for 1-1337472-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.