1-1337466-0 Kits & Assortments - Miscellaneous by TE Connectivity

TNC STR PLG MC 50OHM SILVER PLTD RG58C/U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.35

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.00
466
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.90
466
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.15
466
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.35
466
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Tnc Str Plg Mc 50Ohm Silver Pltd Rg58C/U |Amp Te Connectivity 1-1337466-0 | Newark Electronics
Connectors TNC STR PLG MC 50OHM SLVR PLTD RG58C/U | Rapid Electronics
TE Connectivity TNC Str Plg MC 50Ohm Silver Pltd RG58C/U | Distrelec
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD
Conn TNC PL 0Hz to 11GHz 50Ohm ST Cable Mount Silver Individual | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1337466-0?

Additional datasheets, footprints and schematics for 1-1337466-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337466-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1337466-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337466-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1337466-0 fall under?

The 1-1337466-0 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 1-1337466-0 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337466-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1337466-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1337466-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Richardson RFPD have stock available or on a lead time for 1-1337466-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1337466-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1337466-0?

You can fill out our help required form which you can use to request a quote for 1-1337466-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay