Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
2,040
in stock
|
Buy Now | |
element14
from US$1.45
|
3,244
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,934
in stock
|
Buy Now | |
TE Store
from US$1.52
|
1,840
in stock
|
Buy Now | |
Farnell
from US$1.01
|
1,282
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 12 |
Number of Positions | 12 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Height | 30.69mm, 1.208in |
Length | .94in, 23.88mm |
Width | 13.2mm, .519in |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Panel Mount Feature | With |
Panel Mount | Yes |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 2000 |
Product Type | Connector |
Row-to-Row Spacing | .147in, 3.75mm |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR HOUSING, PLUG, 12WAYS | element14 |
Housing PM 12w 2row TAB 2.5mm X key D-2 | RS |
Connector, Housing, 12 Position, Plug, 2.5Mm | Newark Electronics |
DYNAMIC D-2100 TAB HSG 12P P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318114-6 | Internal Number: 1-1318114-6 | .098" | TE Connectivity | TE Store |
Headers&Wire Housings TAB HSG 12P P/M D2100 | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC D-2100 TAB HSG 12P P/M | Distrelec |
Dynamic 2000, 2.5mm Pitch 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 1-1318114-6 | RS Americas |
D-2000 Series 12 Position Male Panel Mount Plug Housing | Future Electronics |
Conn Housing M 12 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100D Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100D Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 2.5mm |
For Use With | Dynamic D-2000 Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-1318114-6?
Additional datasheets, footprints and schematics for 1-1318114-6 are listed on our Part Details page. You can also find images and similar parts to 1-1318114-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318114-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318114-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318114-6 fall under?
The 1-1318114-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318114-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318114-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318114-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318114-6 have stock available?
Authorised distributors including element14, TTI Europe, RS, Newark Electronics and TE Store have stock available or on a lead time for 1-1318114-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318114-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1318114-6?
You can fill out our help required form which you can use to request a quote for 1-1318114-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.