Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-111196-9,
CV4419-000 |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
6,651
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
6,651
in stock
|
Buy Now | |
Heilind Electronics
from US$10.06
|
4,711
in stock
|
Buy Now | |
TTI Europe
from US$7.66
|
4,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.06
|
1,413
in stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
1,062
in stock
|
Buy Now | |
element14
from US$9.52
|
848
in stock
|
Buy Now | |
TE Store
from US$11.69
|
817
in stock
|
Buy Now | |
RS Americas
from US$10.28
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
600
in stock
|
Buy Now | |
Distrelec
from US$10.94
|
462
in stock
|
Buy Now | |
Farnell
from US$8.88
|
293
in stock
|
Buy Now | |
Future Electronics
from US$7.37
|
-
|
Buy Now | |
Avnet Asia
from US$7.96
|
-
|
Buy Now | |
Boersig
from US$7.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54 – 5.08µin, 100 – 200µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
Contact Layout | Matrix |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Connector Length | 1in, 25.4mm |
Connector Width | .254in, 6.45mm |
Connector Height | 12.32mm, .485in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 12.32mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
1-111196-9 - 30 Rcpt System 50, Lead Free Rohs Compliant: Yes |Amp Te Connectivity 1-111196-9 | Newark Electronics |
Conn IDC Connector RCP 30 POS 1.27mm IDT RA Cable Mount | Avnet America |
30 RCPT SYSTEM 50 LEAD FREE | Heilind Electronics |
30P REC SYSTEM 50 IDC BLACK | TTI Europe |
Headers&Wire Housings 30 POS RECEPT IDC DUAL ROW | Rapid Electronics |
RECEPTACLE, 30WAY | element14 |
30 RCPT SYSTEM 50, LEAD FREE Connector System: Cable-to-Board Number of Positions: 30 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 30 1.27 mm .05" | Ribbon Cable Connector | Part Number: 1-111196-9 | Internal Number: 1-111196-9 | Alias Number: AMP-1-111196-9 | TE Connectivity | TE Store |
Receptacle, IDC, Cable Socket, 30-C, Ribbon, Right, 0.5A, AMP-LATCH Series | TE Connectivity 1-111196-9 | RS Americas |
TE Connectivity - AMP Ribbon Cable Conn 30 RCPT SYSTEM 50 | Distrelec |
Ribbon cable conn.rcpt.30 way,1.27mm,blk | RS |
30 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting Orientation | In-Line |
Contact Termination | IDC / IDT |
Current Rating | 0.5A |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Row Pitch | 2.54mm |
Termination Method | IDC |
Voltage Rating VAC | 30V |
Where can I find additional details, specifications and documents for a 1-111196-9?
Additional datasheets, footprints and schematics for 1-111196-9 are listed on our Part Details page. You can also find images and similar parts to 1-111196-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111196-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111196-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111196-9 fall under?
The 1-111196-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111196-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111196-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111196-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111196-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 1-111196-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111196-9 often in real-time on the comparison pages.
What if I can't find stock of 1-111196-9?
You can fill out our help required form which you can use to request a quote for 1-111196-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.