Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$5.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.12
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$5.85
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$6.81
|
8
in stock
|
Buy Now | |
Avnet America
from US$5.16
|
-
|
Buy Now | |
RS Americas
from US$6.05
|
-
|
Buy Now | |
Boersig
from US$5.53
|
-
|
Buy Now | |
Distrelec
from US$8.12
|
-
|
Buy Now | |
TE Store
from US$14.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 30Contacts |
Contact Termination Type | Through Hole |
Product Range | AMPMODU Series |
Colour | Black |
RoHS Compliant | No |
30 Sys50 Surfmnt Hdr Drst Shrd |Amp Te Connectivity 104549-5 | Newark Electronics |
30 SYS50 SURFMNT HDR DRST SHRD | Rapid Electronics |
Conn Shrouded Header HDR 30 POS 1.27mm Solder ST SMD Tube | Avnet America |
TE | RS Americas |
TE Connectivity 30 SYS50 SURFMNT HDR DRST SHRD Board to Board & Mezzanine Connectors 30P HDR SHR SMD | Distrelec |
Special Order: 30 SYS50 SURFMNT HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 104549-5 | Internal Number: 104549-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104549-5?
Additional datasheets, footprints and schematics for 104549-5 are listed on our Part Details page. You can also find images and similar parts to 104549-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104549-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104549-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104549-5 fall under?
The 104549-5 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 104549-5 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104549-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104549-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104549-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 104549-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104549-5 often in real-time on the comparison pages.
What if I can't find stock of 104549-5?
You can fill out our help required form which you can use to request a quote for 104549-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.