Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
TE Store
from US$0.67
|
37,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
16,525
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
16,525
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
16,525
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
16,525
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Wire Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Bright |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm, .035 – .054in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
MTE PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 26 – 22 AWG Pin Gold Tin 300 VAC | Connector Contact | Part Number: 1-104505-3 | Internal Number: 1-104505-3 | 26 – 22 AWG | TE Connectivity | TE Store |
Headers & Wire Housings Pin 26-22 Awg 30Au |Amp Te Connectivity 1-104505-3 | Newark Electronics |
Headers&Wire Housings PIN 26-22 AWG 30AU | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board Contact MTE PIN LP | Distrelec |
CONTACT, PIN, 22AWG, CRIMP | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE | RS Americas |
31K8284 | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU MTE Connectors |
Pack Quantity | 1 |
Where can I find additional details, specifications and documents for a 1-104505-3?
Additional datasheets, footprints and schematics for 1-104505-3 are listed on our Part Details page. You can also find images and similar parts to 1-104505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104505-3 fall under?
The 1-104505-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-104505-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104505-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-104505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104505-3 often in real-time on the comparison pages.
What if I can't find stock of 1-104505-3?
You can fill out our help required form which you can use to request a quote for 1-104505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.