Status: | Unknown |
---|---|
Series: | 0ZRG Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | 0ZRG Series |
Holding Current | 900mA |
Tripping Current | 1.8A |
Voltage Rating | 16VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ptc Resettable Fuse, 0.9A, 16Vdc, Th | Newark Electronics |
PTC RESETTABLE FUSE, 0.9A, 16VDC, TH | element14 |
PTC Resettable Fuse 40A 1.2s 16V/30V 0.07Ohm 2-Pin Thru-Hole T/R | Avnet America |
Resettable Fuses - PPTC Resettable Fuse 900mA | Sager |
Where can I find additional details, specifications and documents for a 0ZRG0090FF1E?
Additional datasheets, footprints and schematics for 0ZRG0090FF1E are listed on our Part Details page. You can also find images and similar parts to 0ZRG0090FF1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZRG0090FF1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZRG0090FF1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZRG0090FF1E fall under?
The 0ZRG0090FF1E is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZRG0090FF1E when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZRG0090FF1E you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZRG0090FF1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZRG0090FF1E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 0ZRG0090FF1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZRG0090FF1E often in real-time on the comparison pages.
What if I can't find stock of 0ZRG0090FF1E?
You can fill out our help required form which you can use to request a quote for 0ZRG0090FF1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.