0ZRC0375FF1A Semiconductors - ICs by Bel Fuse

FUSE 40A 90V RESETTABLE 2PIN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.25
150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
150
in stock
Buy Now
Logo for Sager
Sager
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Fuse 40A 90V Resettable 2Pin Rohs Compliant: Yes |Bel Fuse 0ZRC0375FF1A | Newark Electronics
PTC Resettable Fuse 40A 90VDC Bulk | Avnet America
Resettable Fuses - PPTC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZRC0375FF1A?

Additional datasheets, footprints and schematics for 0ZRC0375FF1A are listed on our Part Details page. You can also find images and similar parts to 0ZRC0375FF1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZRC0375FF1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZRC0375FF1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZRC0375FF1A fall under?

The 0ZRC0375FF1A is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 0ZRC0375FF1A when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZRC0375FF1A you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZRC0375FF1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0ZRC0375FF1A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 0ZRC0375FF1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZRC0375FF1A often in real-time on the comparison pages.

What if I can't find stock of 0ZRC0375FF1A?

You can fill out our help required form which you can use to request a quote for 0ZRC0375FF1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay