Status: | Unknown |
---|---|
Series: | 0ZCK Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
11,345
in stock
|
Buy Now | |
element14
from US$0.09
|
3,605
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCK Series |
Holding Current | 100mA |
Tripping Current | 300mA |
Voltage Rating | 15VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
0Zck0010Ff2G Rohs Compliant: Yes |Bel 0ZCK0010FF2G | Newark Electronics |
PTC RESTTBLE 0.10A 15V CHIP 0805 | Avnet America |
Fuse: PTC polymer | Transfer Multisort Elektronik |
FUSE, RESETTABLE PTC, 15VDC, 0.1A, SMD | element14 |
Resettable Fuses - PPTC | Sager |
Where can I find additional details, specifications and documents for a 0ZCK0010FF2G?
Additional datasheets, footprints and schematics for 0ZCK0010FF2G are listed on our Part Details page. You can also find images and similar parts to 0ZCK0010FF2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCK0010FF2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCK0010FF2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCK0010FF2G fall under?
The 0ZCK0010FF2G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCK0010FF2G when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCK0010FF2G you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCK0010FF2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCK0010FF2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 0ZCK0010FF2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCK0010FF2G often in real-time on the comparison pages.
What if I can't find stock of 0ZCK0010FF2G?
You can fill out our help required form which you can use to request a quote for 0ZCK0010FF2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.