0ZCG0075FF2C Fuses & Circuit Protection by Bel Fuse

FUSE RESETTABLE PTC 16VDC 0.75A SMD

Status: Unknown
Series: 0ZCG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0495

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
323
in stock
Buy Now
Logo for Sager
Sager
from US$0.05
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
323
in stock
Buy Now
Logo for element14
element14
from US$0.07
323
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0495
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range 0ZCG Series
Holding Current 750mA
Tripping Current 1.5A
Voltage Rating 16VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Resettable Fuses - PPTC | Sager
Fuse, Resettable Ptc, 16Vdc, 0.75A, Smd | Newark Electronics
FUSE, RESETTABLE PTC, 16VDC, 0.75A, SMD | element14
PTC Resettable Fuse 100A 16VDC T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZCG0075FF2C?

Additional datasheets, footprints and schematics for 0ZCG0075FF2C are listed on our Part Details page. You can also find images and similar parts to 0ZCG0075FF2C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZCG0075FF2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCG0075FF2C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZCG0075FF2C fall under?

The 0ZCG0075FF2C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0ZCG0075FF2C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCG0075FF2C you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZCG0075FF2C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0ZCG0075FF2C have stock available?

Authorised distributors including Sager, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 0ZCG0075FF2C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZCG0075FF2C often in real-time on the comparison pages.

What if I can't find stock of 0ZCG0075FF2C?

You can fill out our help required form which you can use to request a quote for 0ZCG0075FF2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay