0ZCF0500FF2A Thermistors by Bel Fuse

PPTC RESETTABLE FUSE, AEC-Q200, 5A, 16V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
1,004
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
1,004
in stock
Buy Now
Logo for element14
element14
from US$0.65
1,004
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for Sager
Sager
from US$0.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Pptc Resettable Fuse, Aec-Q200, 5A, 16V | Newark Electronics
PTC Resettable Fuse 100A 5s 0.005 Ohm 2-Pin 2920 T/R | Avnet America
Resettable Fuses - PPTC AEC-2000 SM PTC 2920 size 5A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0ZCF0500FF2A?

Additional datasheets, footprints and schematics for 0ZCF0500FF2A are listed on our Part Details page. You can also find images and similar parts to 0ZCF0500FF2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0ZCF0500FF2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCF0500FF2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0ZCF0500FF2A fall under?

The 0ZCF0500FF2A is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.

Can I view similar or alternative parts?

You can view similar parts to 0ZCF0500FF2A when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCF0500FF2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0ZCF0500FF2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0ZCF0500FF2A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 0ZCF0500FF2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0ZCF0500FF2A often in real-time on the comparison pages.

What if I can't find stock of 0ZCF0500FF2A?

You can fill out our help required form which you can use to request a quote for 0ZCF0500FF2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay