Status: | Unknown |
---|---|
Series: | 0ZCF Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
10
in stock
|
Buy Now | |
Sager
from US$0.10
|
46,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
16
in stock
|
Buy Now | |
element14
from US$0.12
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
312,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | 0ZCF Series |
Holding Current | 1.5A |
Tripping Current | 3A |
Voltage Rating | 33VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Resettable Fuses - PPTC Fuse | Sager |
0Zcf0150Ff2C Rohs Compliant: Yes |Bel Fuse 0ZCF0150FF2C | Newark Electronics |
PTC Resettable Fuse 100A 2s 8A 33VDC 0.05 Ohm 2-Pin 2920 T/R | Avnet America |
Bel Fuse Resettable SMD Fuse 33V 3A | Distrelec |
FUSE, RESETTABLE PTC, 33VDC, 1.5A, SMD | element14 |
Where can I find additional details, specifications and documents for a 0ZCF0150FF2C?
Additional datasheets, footprints and schematics for 0ZCF0150FF2C are listed on our Part Details page. You can also find images and similar parts to 0ZCF0150FF2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ZCF0150FF2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ZCF0150FF2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ZCF0150FF2C fall under?
The 0ZCF0150FF2C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ZCF0150FF2C when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ZCF0150FF2C you can contact the distributor directly for product support, shipping queries etc.
Is the 0ZCF0150FF2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ZCF0150FF2C have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, Distrelec and element14 have stock available or on a lead time for 0ZCF0150FF2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ZCF0150FF2C often in real-time on the comparison pages.
What if I can't find stock of 0ZCF0150FF2C?
You can fill out our help required form which you can use to request a quote for 0ZCF0150FF2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.