Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 67gf |
SVHC | No SVHC (15-Jan-2019) |
Switch, Pushbutton, SPDT, Sealed, Lever Actuator,10.1A,125VAC, Silver Alloy Contacts | ZF Electronics 0E72-40HT | RS Americas |
Microswitch, Leaf Lever, 10.1A, 250V | Newark Electronics |
MICROSWITCH, LEVER, SPDT, 10.1A, 125V | Farnell |
E Series Snap In SPDT 0.67 N Wire Lead Hinged Lever Snap Action Switch | Future Electronics |
Where can I find additional details, specifications and documents for a 0E72-40HT?
Additional datasheets, footprints and schematics for 0E72-40HT are listed on our Part Details page. You can also find images and similar parts to 0E72-40HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0E72-40HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0E72-40HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0E72-40HT fall under?
The 0E72-40HT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0E72-40HT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0E72-40HT you can contact the distributor directly for product support, shipping queries etc.
Is the 0E72-40HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0E72-40HT have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0E72-40HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0E72-40HT often in real-time on the comparison pages.
What if I can't find stock of 0E72-40HT?
You can fill out our help required form which you can use to request a quote for 0E72-40HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.