Status: | Unknown |
---|---|
Series: | Short Button Momentary Action Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Quick Connect Solder |
Product Range | Short Button Momentary Action Series |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Round |
Actuator / Cap Colour | White |
Approval Category | UL Recognised |
Contact Current AC Max | 10A |
Current Rating | 10A |
Differential Travel Max | 1.14mm |
External Depth | 13.72mm |
External Length / Height | 24.64mm |
External Width | 25.65mm |
Flammability Rating | UL 94V-O |
Material | Thermoplastic Polyester |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Force Max | 425gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 4.45mm |
Panel Cutout Depth | 13.97mm |
Panel Cutout Width | 28.32mm |
Pin Diameter | 8.64mm |
Pre-travel | 3.18mm |
Tab Blade Thickness | 0.51mm |
Tab Width | 4.75mm |
Voltage | 250VAC |
Switch, Pushbutton, SPDT, N.O/N.C, ON-MOM, Round Pin Actuator, 10A, 125VAC, QC | ZF Electronics 0E69-40A0 | RS Americas |
Switch, Pushbutton, Spdt, 10A, 250V | Newark Electronics |
E Series Snap In SPDT 4.25 N Short Button Quick Connect Snap Action Switch | Future Electronics |
SWITCH, PUSHBUTTON, SPDT, 10A, 250V | element14 |
SWITCH, SPDT, SNAP IN | Farnell |
Where can I find additional details, specifications and documents for a 0E69-40A0?
Additional datasheets, footprints and schematics for 0E69-40A0 are listed on our Part Details page. You can also find images and similar parts to 0E69-40A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0E69-40A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0E69-40A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0E69-40A0 fall under?
The 0E69-40A0 is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 0E69-40A0 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0E69-40A0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0E69-40A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0E69-40A0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 0E69-40A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0E69-40A0 often in real-time on the comparison pages.
What if I can't find stock of 0E69-40A0?
You can fill out our help required form which you can use to request a quote for 0E69-40A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.