Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 15A |
Contact Voltage DC Nom | 48VDC |
Product Range | E Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 425gf |
SVHC | No SVHC (15-Jan-2019) |
Actuator Type | Long Button |
Contact Current AC | 15A |
Contact Current AC Max | 15A |
Contact Current DC Max | 2A |
Contact Voltage AC Max | 250VAC |
Contact Voltage DC Max | 48V |
Differential Travel Max | 0.38mm |
External Depth | 16.26mm |
External Length / Height | 16.26mm |
External Width | 46.3mm |
Fixing Centres LxW | 25.4 |
Flammability Rating | UL94HB |
Material | General Purpose Phenolic |
No. of Electrical Operations | 6000 |
Operating Temperature Max | 105°C |
Over Travel Min | 2.74mm |
Pre-travel | 1.27mm |
Switch Case | Phenolic |
Terminal Material | Brass |
Switch, Snap Action, SPDT, Over-Travel Button Plunger,15A,125/250VAC,2A,48VDC, QC | ZF Electronics 0E13-00J0 | RS Americas |
Micro Sw, Spring Plunger, Spdt, 15A 250V | Newark Electronics |
Microswitch Type:Snap Action | element14 |
SWITCH, SNAP ACTION, SPDT 15A | Farnell |
Where can I find additional details, specifications and documents for a 0E13-00J0?
Additional datasheets, footprints and schematics for 0E13-00J0 are listed on our Part Details page. You can also find images and similar parts to 0E13-00J0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0E13-00J0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0E13-00J0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0E13-00J0 fall under?
The 0E13-00J0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0E13-00J0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0E13-00J0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0E13-00J0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0E13-00J0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0E13-00J0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0E13-00J0 often in real-time on the comparison pages.
What if I can't find stock of 0E13-00J0?
You can fill out our help required form which you can use to request a quote for 0E13-00J0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.