09990000852 Connector Tools & Accessories by Harting

CRIMP DIE 10MM FOR 60 KN TOOL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$257.45

Distributor Stock
Logo for Farnell
Farnell
from US$267.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$320.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$274.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$257.45
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Crimp Die 10Mm For 60 Kn Tool Rohs Compliant: Yes |Harting 09990000852 | Newark Electronics
Hydraulic Crimp Tool 60KN Crimp Die (acc. to DIN 46235) for 10mm2 | HARTING 09990000852 | RS Americas
CRIMP DIE 10MM FOR 60 KN TOOL | TTI Europe
Crimpgesenk 10mm² für 60 kN-Werkzeug | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09990000852?

Additional datasheets, footprints and schematics for 09990000852 are listed on our Part Details page. You can also find images and similar parts to 09990000852 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09990000852 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000852 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09990000852 fall under?

The 09990000852 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.

Can I view similar or alternative parts?

You can view similar parts to 09990000852 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000852 you can contact the distributor directly for product support, shipping queries etc.

Is the 09990000852 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 09990000852 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Farnell and Boersig have stock available or on a lead time for 09990000852.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09990000852 often in real-time on the comparison pages.

What if I can't find stock of 09990000852?

You can fill out our help required form which you can use to request a quote for 09990000852 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay