Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
680
in stock
|
Buy Now | |
Conrad
from US$0.77
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1
in stock
|
Buy Now | |
Boersig
-
|
1,670
in stock
|
Buy Now | |
Stecker Express
-
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now |
Accessory Type | Jack Screw |
---|---|
For Use With | D Sub Connector |
Connector Shell Size | - |
Cable Exit Angle | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Steel |
Knurked screw UNC4-40 | RS |
Knurled screw before pressing the housing in the lower half shell put up to the stop. | Conrad |
D Sub Jack Screw, #4-40 Unc, 21.9Mm | Newark Electronics |
D Sub Male Screw lock 4-40 UNC with plas | Boersig |
09670009971 Harting D-Sub Rändelschraube passend für D-Sub Gehäuse Baugröße 9-50 | Stecker Express |
Jackscrew Thumb Screw For D-Sub Connectors | Future Electronics |
Male UNC 4-40 Jack Screw for use with D-sub Connector | HARTING 09670009971 | RS Americas |
SCREW, FOR D SUB HOUSING | element14 |
D SUB VERR. A VIS MOLETEE | TTI Europe |
Where can I find additional details, specifications and documents for a 0967 000 9971?
Additional datasheets, footprints and schematics for 0967 000 9971 are listed on our Part Details page. You can also find images and similar parts to 0967 000 9971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0967 000 9971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0967 000 9971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0967 000 9971 fall under?
The 0967 000 9971 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0967 000 9971 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0967 000 9971 you can contact the distributor directly for product support, shipping queries etc.
Is the 0967 000 9971 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0967 000 9971 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, Boersig and Stecker Express have stock available or on a lead time for 0967 000 9971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0967 000 9971 often in real-time on the comparison pages.
What if I can't find stock of 0967 000 9971?
You can fill out our help required form which you can use to request a quote for 0967 000 9971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.