Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.13
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$54.22
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.22
|
14
in stock
|
Buy Now | |
RS Americas
from US$39.04
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$42.23
|
2
in stock
|
Buy Now | |
element14
from US$32.11
|
-
|
Buy Now | |
TTI Europe
from US$35.86
|
-
|
Buy Now | |
Farnell
from US$31.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Cable Clamp |
---|---|
For Use With | Harting Han EMC Hoods |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
AF Body Width | 35mm |
Approval Bodies | CSA UL VDE |
Cable Diameter | 15.5mm |
Cable Diameter Max | 15.5mm |
Cable Diameter Min | 11.5mm |
Cable Gland Material | Metal |
Cable Screen Diameter Max | 13.5mm |
Cable Screen Diameter Min | 9.5mm |
Thread Size | PG21 |
Thread Size - Metric | PG21 |
UNI HF DICHTVERSCHR. PG 21 | Heilind Electronics |
IP68 EMC metal gland,PG21/9.5-13.5mm | RS |
Connector Power Heavy Duty EMC CBL PROTCTION METAL 11.5-15.5MM | HARTING 09620005007 | RS Americas |
Cable Gland, 11.5-15.5Mm, Metal | Newark Electronics |
CABLE GLAND, PG21 | element14 |
ACCES. SPECIAL CABLE CLAMP | TTI Europe |
UNI HF DICHTVERSCHR. PG 21 | Boersig |
Where can I find additional details, specifications and documents for a 09 62 000 5007?
Additional datasheets, footprints and schematics for 09 62 000 5007 are listed on our Part Details page. You can also find images and similar parts to 09 62 000 5007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 62 000 5007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 62 000 5007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 62 000 5007 fall under?
The 09 62 000 5007 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09 62 000 5007 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 62 000 5007 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 62 000 5007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 62 000 5007 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and Newark Electronics have stock available or on a lead time for 09 62 000 5007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 62 000 5007 often in real-time on the comparison pages.
What if I can't find stock of 09 62 000 5007?
You can fill out our help required form which you can use to request a quote for 09 62 000 5007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.