Status: | Unknown |
---|---|
Series: | 38 Series |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
904
in stock
|
Buy Now | |
Conrad
from US$2.38
|
483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.73
|
317
in stock
|
Buy Now | |
element14
from US$2.28
|
143
in stock
|
Buy Now | |
Farnell
from US$4.37
|
143
in stock
|
Buy Now | |
Relay Specialties
from US$2.19
|
90
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
85
in stock
|
Buy Now | |
Distrelec
from US$3.79
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$4.07
|
10
in stock
|
Buy Now | |
SOS electronic
from US$2.19
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$1.68
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | 38 Series Relay Interface Modules |
Product Range | 38 Series |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 36A |
External Depth | 16.5mm |
External Width | 121.5mm |
No. of Positions | 20Ways |
Pitch Spacing | 6.2mm |
Voltage Rating VAC | 250V |
Relay Accessories | Newark Electronics |
Jumper link to connect terminal A1 or A2 with up to 20 sockets. | Conrad |
09320 busbar for 38 series relay | RS |
Connection bridge | Transfer Multisort Elektronik |
JUMPER LINK, 20WAY | element14 |
Jumper 20 Way (Blue)For: 38.X1 Series | Relay Specialties |
Accessory, Relay, 20-Way Jumper Link for 38.X1 Series (blue), 38 Series | Finder 093.20 | RS Americas |
Finder Terminal Block, 20-Pole | Distrelec |
Jumper for F3851 Relay | Schukat Electronic |
Jumper link 20-way 36A/250V for socket 93.01 | SOS electronic |
Jumper Link 93 Series Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 093.20?
Additional datasheets, footprints and schematics for 093.20 are listed on our Part Details page. You can also find images and similar parts to 093.20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 093.20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 093.20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 093.20 fall under?
The 093.20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 093.20 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 093.20 you can contact the distributor directly for product support, shipping queries etc.
Is the 093.20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 093.20 have stock available?
Authorised distributors including Newark Electronics, Conrad, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 093.20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 093.20 often in real-time on the comparison pages.
What if I can't find stock of 093.20?
You can fill out our help required form which you can use to request a quote for 093.20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.