Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | Low Pass |
---|---|
No. of Pins | 8Pins |
Pass Band Frequency | 902MHz to 928MHz |
RF Filter Applications | - |
Filter Case Style | 0805 [2012 Metric] |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Filter, Low Pass, 915Mhz, Surface Mount-Smd | Newark Electronics |
LOW PASS FILTER, 915MHZ | element14 |
FILTER 915MHz 0915LP15B026 SMD 21 14 10 | Kruse |
Electromechanical Filter 50Ohm | Avnet Asia |
Where can I find additional details, specifications and documents for a 0915LP15B026E?
Additional datasheets, footprints and schematics for 0915LP15B026E are listed on our Part Details page. You can also find images and similar parts to 0915LP15B026E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0915LP15B026E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0915LP15B026E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0915LP15B026E fall under?
The 0915LP15B026E is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to 0915LP15B026E when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0915LP15B026E you can contact the distributor directly for product support, shipping queries etc.
Is the 0915LP15B026E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0915LP15B026E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Kruse and Avnet Asia have stock available or on a lead time for 0915LP15B026E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0915LP15B026E often in real-time on the comparison pages.
What if I can't find stock of 0915LP15B026E?
You can fill out our help required form which you can use to request a quote for 0915LP15B026E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.