Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
No stock
|
Buy Now | |
element14
from US$1.35
|
4,125
in stock
|
Buy Now | |
Farnell
from US$1.10
|
2,795
in stock
|
Buy Now | |
Sager
from US$1.41
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,330
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
2
in stock
|
Buy Now | |
Sorelec
-
|
7,800
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Orientation | Horizontal |
SVHC | No SVHC (15-Jan-2018) |
SWITCH, SPDT, 12V, 0.5A, R/A | element14 |
Slide Switches 1K2 ACT GOLD RIGHT ANGL MNT RED | Sager |
Switch, Slide, Spdt-Co, 500Ma, Though Hole | Newark Electronics |
EAO Slide Switch On-On 1P | Distrelec |
Slide Switch, Low Profile Red Actuator, Right Angle Mount, Gold Plated Contacts | EAO 09.10201.02 | RS Americas |
Where can I find additional details, specifications and documents for a 09-10201-02?
Additional datasheets, footprints and schematics for 09-10201-02 are listed on our Part Details page. You can also find images and similar parts to 09-10201-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-10201-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-10201-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-10201-02 fall under?
The 09-10201-02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09-10201-02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-10201-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-10201-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-10201-02 have stock available?
Authorised distributors including element14, Farnell, Sager, Newark Electronics and Distrelec have stock available or on a lead time for 09-10201-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-10201-02 often in real-time on the comparison pages.
What if I can't find stock of 09-10201-02?
You can fill out our help required form which you can use to request a quote for 09-10201-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.