Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Product Range | - |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
DIN-POWER CRIMP 2,F, | TTI Europe |
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant: Yes |Harting 09 06 000 6431. | Newark Electronics |
CRIMP SOCKET, PK100 | element14 |
Single Contact Crimp Contact 1 Row Socket TYPE F 2.42 mm DIN41612 Connector | Future Electronics |
DIN-Power crimp 2,F, Au2, Einzel | Boersig |
Where can I find additional details, specifications and documents for a 09060006431?
Additional datasheets, footprints and schematics for 09060006431 are listed on our Part Details page. You can also find images and similar parts to 09060006431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09060006431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09060006431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09060006431 fall under?
The 09060006431 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09060006431 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09060006431 you can contact the distributor directly for product support, shipping queries etc.
Is the 09060006431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09060006431 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 09060006431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09060006431 often in real-time on the comparison pages.
What if I can't find stock of 09060006431?
You can fill out our help required form which you can use to request a quote for 09060006431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.