Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.92
|
61
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
75
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
-
|
Buy Now | |
Future Electronics
from US$4.16
|
-
|
Buy Now | |
element14
from US$48.91
|
-
|
Buy Now | |
TTI Europe
from US$3.55
|
-
|
Buy Now | |
Farnell
from US$4.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | - |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Min | 8AWG |
Wire Size AWG Max | 8AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 40A |
For Use With | VME64x Bus |
Gender | Receptacle |
Power Contact Connector, Female, 40 A, Solder, High Current, DIN-Signal Series | HARTING 09030006203 | RS Americas |
F 40Amp Solder Contact DIN 41626 stra. P | RS |
HARTING Contact, Female, 40A, M1, Har Modular | Distrelec |
Contact, Socket, Solder | Newark Electronics |
4.8 mm 40 A @ 20â–‘C Solder Termination DIN Signal Turned Female Contact | Future Electronics |
SOCKET CONTACT, 40A, PK10 | element14 |
DIN M CT PUISSANCE FEMELLE 40A | TTI Europe |
CONTACT, SOCKET, SOLDER | Farnell |
DIN-Signal Hochstrom f, 40A Löt | Boersig |
Where can I find additional details, specifications and documents for a 09 03 000 6203?
Additional datasheets, footprints and schematics for 09 03 000 6203 are listed on our Part Details page. You can also find images and similar parts to 09 03 000 6203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 000 6203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 000 6203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 000 6203 fall under?
The 09 03 000 6203 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 000 6203 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 000 6203 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 000 6203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 000 6203 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 09 03 000 6203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 000 6203 often in real-time on the comparison pages.
What if I can't find stock of 09 03 000 6203?
You can fill out our help required form which you can use to request a quote for 09 03 000 6203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.