Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Product Range | Han Series |
---|---|
For Use With | Standard Hoods & Housings 6-13.5mm cable diameter |
Cable Diameter Max | 13.5mm |
Seal Material | - |
Accessory Type | Half Gland |
Cable Bundle Diameter Min | 6.5mm |
Acces. Metal Multiple Cable Seal PG 13.5 | HARTING 09000005014 | RS Americas |
Circular Cable Seal, 6.5Mm To 13.5Mm | Newark Electronics |
CIRCULAR CABLE SEAL, 6.5MM TO 13.5MM | element14 |
Halb-Verschraubung Pg13,5-Metall | Boersig |
Where can I find additional details, specifications and documents for a 09000005014?
Additional datasheets, footprints and schematics for 09000005014 are listed on our Part Details page. You can also find images and similar parts to 09000005014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09000005014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09000005014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09000005014 fall under?
The 09000005014 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09000005014 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09000005014 you can contact the distributor directly for product support, shipping queries etc.
Is the 09000005014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09000005014 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 09000005014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09000005014 often in real-time on the comparison pages.
What if I can't find stock of 09000005014?
You can fill out our help required form which you can use to request a quote for 09000005014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.