Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$217.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$295.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$217.48
|
7
in stock
|
Buy Now | |
element14
from US$338.00
|
7
in stock
|
Buy Now | |
Farnell
from US$278.97
|
7
in stock
|
Buy Now | |
Future Electronics
from US$334.37
|
-
|
Buy Now | |
RS Americas
from US$337.94
|
-
|
Buy Now | |
TTI Europe
from US$274.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Crimp Die Applications | 09020008484 09020008474 09060008484 & 09060008474 Crimp Contacts |
---|---|
For Use With | Harting 09990000620 Hand Crimp Tool |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Set, 0.14-0.5Mm | Newark Electronics |
CRIMP SET, 0.14-0.5MM | element14 |
Tool Crimping 0.09 - 0.25 mm | RS |
Crimp Set Accessory For Basic Hand Crimp Tool | Future Electronics |
Tool, Crimping, 0.09 - 0.25 mm2, Individual contacts | HARTING 09990000621 | RS Americas |
CRIMP SET BC/FC1/HAR-BUS 64 | TTI Europe |
DIN-Tool Crimpeinsatz Set BC/FC1/hbus64 | Boersig |
Where can I find additional details, specifications and documents for a 09 99 000 0621?
Additional datasheets, footprints and schematics for 09 99 000 0621 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0621 fall under?
The 09 99 000 0621 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0621 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0621 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0621 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 09 99 000 0621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0621 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0621?
You can fill out our help required form which you can use to request a quote for 09 99 000 0621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.