Status: | Unknown |
---|---|
Series: | Han P Series |
RoHS: | Unknown |
Product Range | Han P Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Han P female contact 1,5mm | RS |
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp Rohs Compliant: Yes |Harting 09 35 000 6206 | Newark Electronics |
Heavy Duty, Han P Female Contact, AWG 16, 1.5mm2, Silver, Han PushPull Series | HARTING 09350006206 | RS Americas |
CONTACT, SOCKET, 16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 09 35 000 6206?
Additional datasheets, footprints and schematics for 09 35 000 6206 are listed on our Part Details page. You can also find images and similar parts to 09 35 000 6206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 35 000 6206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 35 000 6206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 35 000 6206 fall under?
The 09 35 000 6206 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 35 000 6206 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 35 000 6206 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 35 000 6206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 35 000 6206 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09 35 000 6206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 35 000 6206 often in real-time on the comparison pages.
What if I can't find stock of 09 35 000 6206?
You can fill out our help required form which you can use to request a quote for 09 35 000 6206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.