Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
966
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
2,721
in stock
|
Buy Now | |
Heilind Electronics
from US$2.90
|
2,438
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
966
in stock
|
Buy Now | |
element14
from US$3.41
|
966
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
582
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.90
|
569
in stock
|
Buy Now | |
Distrelec
from US$2.86
|
485
in stock
|
Buy Now | |
Powell Electronics
from US$1.90
|
306
in stock
|
Buy Now | |
TTI Europe
from US$1.95
|
100
in stock
|
Buy Now | |
Stecker Express
-
|
862
in stock
|
Buy Now | |
Boersig
-
|
704
in stock
|
Buy Now | |
RS
from US$3.58
|
-
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
Carlton-Bates
from US$2.63
|
-
|
Buy Now | |
Schukat Electronic
from US$1.12
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Cable Diameter Max | 1.45mm |
Cable Diameter Min | 1.45mm |
Contact Termination | Crimp |
Current Rating | 10A |
For Use With | R 15 Inserts |
Gender | Receptacle |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 1mm² |
Wire Size | 18AWG |
Heavy Duty Han D female contact AWG 18 (1mm2) Gold, Han A Series | HARTING 09150006222 | RS Americas |
HAN D F CRIMP CONTACT AU AWG 18 | Heilind Electronics |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
HARTING Crimp Contact, Female, 10A, 18AWG | Distrelec |
HAN D F CRIMP CONTACT AU | TTI Europe |
09150006222 Harting D-Crimpkontakt Kontaktbuchse (F) 1mm² AWG18 gold, 1 Stück | Stecker Express |
R 15-BU-C-1 QMM (AU) | Boersig |
Crimp contact/Female 0.75-1mm²/Han D®/Ha | RS |
HAN AWG 18 Gold Plated Female Contact | Future Electronics |
Crimp Socket Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
Crimp Contact Female Han D 1,0mm² CuAu | Schukat Electronic |
Where can I find additional details, specifications and documents for a 09 15 000 6222?
Additional datasheets, footprints and schematics for 09 15 000 6222 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6222 fall under?
The 09 15 000 6222 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6222 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6222 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6222 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 15 000 6222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6222 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6222?
You can fill out our help required form which you can use to request a quote for 09 15 000 6222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.