Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
5,300
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
44,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
34,583
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
16,475
in stock
|
Buy Now | |
element14
from US$1.19
|
14,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
8,918
in stock
|
Buy Now | |
Farnell
from US$0.83
|
5,127
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
2,456
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
2,123
in stock
|
Buy Now | |
Conrad
from US$1.60
|
1,956
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
424
in stock
|
Buy Now | |
Carlton-Bates
from US$0.90
|
408
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
200
in stock
|
Buy Now | |
Powell Electronics
from US$0.71
|
67
in stock
|
Buy Now | |
Boersig
-
|
23,829
in stock
|
Buy Now | |
Stecker Express
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 10A |
For Use With | R 15 Inserts |
Gender | Plug |
Wire Size | 20AWG |
R 15-STI-C-0,5 QMM-AWG 20 | TTI Europe |
Contact | Transfer Multisort Elektronik |
Han D male contact AWG 20 (0.5mm2) Silver, Han-Modular Series | HARTING 09150006103 | RS Americas |
CONTACT, RJ45 | element14 |
Contact, Male, 20Awg, Crimp | Newark Electronics |
HAN-COM(R) CRIMP PIN CONTACT,0.5SQ.MM | RS |
HARTING Crimp Contact, Male, 10A, 20AWG | Distrelec |
R 15-STI-C-0,5 QMM-AWG 20 | Heilind Electronics |
Crimp contacts for HAN® inserts with crimp link and conductor connection of 0.14 - 2.5 mm²:· Series D and DD,· Control contacts for series Com K 6/36,· Series Modular (12-pins),· series Q (7-pins). | Conrad |
Crimp Pin Contact Copper Alloy 14 AWG - 26 AWG | Carlton-Bates |
Crimp Contact Male Han D 0,5mm² CuAg | Schukat Electronic |
09150006103 Harting D-Crimpkontakt Kontaktstift (M) 0,5mm² AWG20 silber, 1 Stück | Stecker Express |
Han D M Male Crimp Contact Terminal Silver Plated AWG 20 | Future Electronics |
Where can I find additional details, specifications and documents for a 09 15 000 6103?
Additional datasheets, footprints and schematics for 09 15 000 6103 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6103 fall under?
The 09 15 000 6103 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6103 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6103 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6103 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 09 15 000 6103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6103 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6103?
You can fill out our help required form which you can use to request a quote for 09 15 000 6103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.