Status: | Unknown |
---|---|
Series: | 1K2 Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
4,495
in stock
|
Buy Now | |
Sager
from US$1.29
|
64,685
in stock
|
Buy Now | |
element14
from US$1.27
|
42,786
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
27,537
in stock
|
Buy Now | |
Farnell
from US$1.49
|
27,537
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
6,136
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
3,079
in stock
|
Buy Now | |
Sorelec
-
|
59,700
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | SPDT-CO |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 1K2 Series |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Slide Switches 1K2 ACT GOLD STRT MNT RED | Sager |
EAO Slide Switch On-On 1P | Distrelec |
Slide Switch, Low Profile Red Actuator, Straight Mount, Gold Plated Contacts | EAO 09.03201.02 | RS Americas |
Status: | Unknown |
---|---|
Series: | 1K2 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | 1K2 Series |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 24V |
Orientation | Vertical |
SWITCH, SPST-CO, 0.5A, 12V, PCB, RED | element14 |
Slide Switch, 1K2 Series, Spdt, Vertical, Through Hole, 500 Ma Rohs Compliant: Yes |Eoz 09.03201.02 | Newark Electronics |
SPCO straight short lever SIL switch | RS |
Change-over slide switch 1pol.Plastic red slider | Boersig |
Where can I find additional details, specifications and documents for a 09.03201.02?
Additional datasheets, footprints and schematics for 09.03201.02 are listed on our Part Details page. You can also find images and similar parts to 09.03201.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09.03201.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09.03201.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09.03201.02 fall under?
The 09.03201.02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09.03201.02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09.03201.02 you can contact the distributor directly for product support, shipping queries etc.
Is the 09.03201.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09.03201.02 have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for 09.03201.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09.03201.02 often in real-time on the comparison pages.
What if I can't find stock of 09.03201.02?
You can fill out our help required form which you can use to request a quote for 09.03201.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.