Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
580
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
237
in stock
|
Buy Now | |
Farnell
from US$42.49
|
57
in stock
|
Buy Now | |
element14
from US$66.79
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$38.34
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 28AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 0.7mm |
Contact Termination | Crimp |
Current Rating | 2A |
For Use With | DIN41612 Connectors |
Gender | Receptacle |
Pack Quantity | 100 |
Wire Area Size Max | 0.5mm² |
Wire Area Size Min | 0.14mm² |
Wire Size | 20AWG |
Working Voltage | 250V |
DIN B,C CTS INDIVIDUELS, | TTI Europe |
DIN-Signal crimp contact female | RS |
DIN BC female crimp contact PL1 individual contact | HARTING 09020008474 | RS Americas |
CONTACT, CRIMP SOCKET, 20AWG, PK100 | Farnell |
Rectangular Power Contact, Din 41612 Series, Gold Plated Contacts, Copper, Socket, Crimp, 20 Awg Rohs Compliant: Yes |Harting 09 02 000 8474 | Newark Electronics |
DIN Connector 28 - 20 AWG Female Connector Crimp Contact | Future Electronics |
DIN-Signal Kontakt BC,F,PL1,Einzel | Boersig |
Where can I find additional details, specifications and documents for a 09 02 000 8474?
Additional datasheets, footprints and schematics for 09 02 000 8474 are listed on our Part Details page. You can also find images and similar parts to 09 02 000 8474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 02 000 8474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 02 000 8474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 02 000 8474 fall under?
The 09 02 000 8474 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 02 000 8474 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 02 000 8474 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 02 000 8474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 02 000 8474 have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Farnell and element14 have stock available or on a lead time for 09 02 000 8474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 02 000 8474 often in real-time on the comparison pages.
What if I can't find stock of 09 02 000 8474?
You can fill out our help required form which you can use to request a quote for 09 02 000 8474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.