Status: | Unknown |
---|---|
Series: | POLYFUSE LoRho Series |
RoHS: | Unknown |
Prices starting from US$0.0366
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE LoRho Series |
Holding Current | 1.1A |
Tripping Current | 1.8A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Resettable fuse | Micros |
Ptc Resettable Fuse, 6V, 0805 Rohs Compliant: Yes |Littelfuse 0805L110SLYR | Newark Electronics |
PTC RESETTABLE FUSE, 6V, 0805 | element14 |
Resettable Fuses - PPTC 6V POLYFUSE 0805 LoRho SL 1.10A | Future Electronics |
6 V 1.1A-HD 50A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 0805L110SLYR?
Additional datasheets, footprints and schematics for 0805L110SLYR are listed on our Part Details page. You can also find images and similar parts to 0805L110SLYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805L110SLYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L110SLYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805L110SLYR fall under?
The 0805L110SLYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0805L110SLYR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L110SLYR you can contact the distributor directly for product support, shipping queries etc.
Is the 0805L110SLYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805L110SLYR have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0805L110SLYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805L110SLYR often in real-time on the comparison pages.
What if I can't find stock of 0805L110SLYR?
You can fill out our help required form which you can use to request a quote for 0805L110SLYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.