Status: | Unknown |
---|---|
Series: | POLYFUSE 0805L Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 0805L Series |
Holding Current | 1A |
Tripping Current | 1.95A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40Ā°C |
Operating Temperature Max | 85Ā°C |
Automotive Qualification Standard | - |
Carrying Current Max | 40A |
Holding Current Max Ih | 1A |
Initial Resistance Max | 0.21ohm |
Operating Voltage | 6V |
PTC Fuse Case Style | 0805 [2012 Metric] |
Power Dissipation Pd | 0.6W |
Trip Time | 0.3s |
Resettable Fuse, 0805, 6V, 1A | Newark Electronics |
RESETTABLE FUSE, 0805, 6V, 1A | element14 |
1A 0805 SMD resettable PTCs | Rutronik |
0805L Series 0805 6 V 1.1 AIh Surface Mount POLY-FUSEĀ« Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0805L100WR?
Additional datasheets, footprints and schematics for 0805L100WR are listed on our Part Details page. You can also find images and similar parts to 0805L100WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805L100WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L100WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805L100WR fall under?
The 0805L100WR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0805L100WR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L100WR you can contact the distributor directly for product support, shipping queries etc.
Is the 0805L100WR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805L100WR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 0805L100WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805L100WR often in real-time on the comparison pages.
What if I can't find stock of 0805L100WR?
You can fill out our help required form which you can use to request a quote for 0805L100WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.