Status: | Unknown |
---|---|
Series: | POLYFUSE 0805L Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
9,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
7,480
in stock
|
Buy Now | |
element14
from US$1.21
|
4,080
in stock
|
Buy Now | |
Farnell
from US$1.14
|
4,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
4,033
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 0805L Series |
Holding Current | 100mA |
Tripping Current | 300mA |
Voltage Rating | 15VDC |
Operating Temperature Min | -40°C |
External Depth | 1mm |
Resettable POLYFUSE 100A 15V | RS |
Fuse, Ptc Reset, 15V, 100Ma, 0805 | Newark Electronics |
RESETTABLE FUSE, 0805, 15V, 0.1A | element14 |
0805L Series 0805 15 V 0.1 A Surface Mount POLYFUSE« Resettable PTC | Future Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Fuse, 0.1A Surface Mount, Resettable, 15 V dc | Littelfuse 0805L010YR | RS Americas |
0.1A 0805 SMD resettable PTCs | Rutronik |
Where can I find additional details, specifications and documents for a 0805L010YR?
Additional datasheets, footprints and schematics for 0805L010YR are listed on our Part Details page. You can also find images and similar parts to 0805L010YR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805L010YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L010YR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805L010YR fall under?
The 0805L010YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0805L010YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L010YR you can contact the distributor directly for product support, shipping queries etc.
Is the 0805L010YR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805L010YR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 0805L010YR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805L010YR often in real-time on the comparison pages.
What if I can't find stock of 0805L010YR?
You can fill out our help required form which you can use to request a quote for 0805L010YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.