Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
080593-000,
1190598-9 |
Prices starting from US$105.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$228.57
|
No stock
|
Buy Now | |
Heilind Electronics
from US$139.43
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$139.43
|
24
in stock
|
Buy Now | |
TTI Europe
from US$115.83
|
3
in stock
|
Buy Now | |
Future Electronics
from US$119.55
|
-
|
Buy Now | |
Avnet America
from US$110.24
|
-
|
Buy Now | |
Sager
from US$105.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 8 |
---|---|
Contact Style | Pin |
Product Type | Data Bus Component |
Wire/Cable Type | TriAxial, 10613 (Double Optimized Shield Cable) |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
080593-000 | Heilind Electronics |
Dk-602-0156-2 |Raychem Te Connectivity 080593-000 | Newark Electronics |
Conn Triax PIN Solder ST Cable Mount | Avnet America |
Data Bus Components - Contacts DK-602-0156-2 | Sager |
Contact PIN Solder ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 080593-000?
Additional datasheets, footprints and schematics for 080593-000 are listed on our Part Details page. You can also find images and similar parts to 080593-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 080593-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 080593-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 080593-000 fall under?
The 080593-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 080593-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 080593-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 080593-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 080593-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for 080593-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 080593-000 often in real-time on the comparison pages.
What if I can't find stock of 080593-000?
You can fill out our help required form which you can use to request a quote for 080593-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.