Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.08
|
-
|
Buy Now |
Capacitance | 3300pF |
---|---|
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2 |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 5%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 08055C332J4Z2A?
Additional datasheets, footprints and schematics for 08055C332J4Z2A are listed on our Part Details page. You can also find images and similar parts to 08055C332J4Z2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08055C332J4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08055C332J4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08055C332J4Z2A fall under?
The 08055C332J4Z2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 08055C332J4Z2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08055C332J4Z2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08055C332J4Z2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08055C332J4Z2A have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 08055C332J4Z2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08055C332J4Z2A often in real-time on the comparison pages.
What if I can't find stock of 08055C332J4Z2A?
You can fill out our help required form which you can use to request a quote for 08055C332J4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.