Status: | Unknown |
---|---|
Series: | U Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
8,441
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
30,868
in stock
|
Buy Now | |
element14
from US$0.08
|
30,868
in stock
|
Buy Now | |
Farnell
from US$0.08
|
30,868
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Capacitance | 27pF |
---|---|
Voltage Rating | 200V |
Product Range | U Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Capacitor Mounting | SMD |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 200V |
Cap, 27Pf, 200V, 2%, C0G/Np0, 0805, Smd | Newark Electronics |
CAP, 27PF, 200V, 2%, C0G/NP0, 0805, SMD | element14 |
Capacitor Ultra low ESR 0805 27pF 200V | RS |
0805 27 pF 200 V ▒2% C0G/NP0 RF Microwave Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 27 pF, 200 V, ± 2%, C0G (NP0), 0805 [2012 Metric] | Avnet Asia |
0805 U 27pF Ceramic Multilayer Capacitor,200V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 08052U270GAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 08052U270GAT2A?
Additional datasheets, footprints and schematics for 08052U270GAT2A are listed on our Part Details page. You can also find images and similar parts to 08052U270GAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08052U270GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052U270GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08052U270GAT2A fall under?
The 08052U270GAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08052U270GAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08052U270GAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08052U270GAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08052U270GAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 08052U270GAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08052U270GAT2A often in real-time on the comparison pages.
What if I can't find stock of 08052U270GAT2A?
You can fill out our help required form which you can use to request a quote for 08052U270GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.