Status: | Unknown |
---|---|
Series: | U Series |
RoHS: | Unknown |
Prices starting from US$0.0237
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
68,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0322
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,984
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.0237
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 15pF |
---|---|
Voltage Rating | 200V |
Product Range | U Series |
Capacitance Tolerance | ± 2% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 2% |
Capacitor Mounting | SMD |
Dielectric Characteristic | C0G / NP0 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 200V |
0805 15 pF 200 V ▒2 % Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics |
15PF 200V 2% 0805 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 15Pf, 200V, 2%, C0G/Np0, 0805, Smd | Newark Electronics |
Multilayer Ceramic Capacitor, 15 pF, 200 V, ± 2%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
0805 U 15pF Ceramic Multilayer Capacitor,200V dc,+125C, C0G Dielectric,+/-2% SMD | AVX 08052U150GAT2A | RS Americas |
CAP, 15PF, 200V, 2%, C0G/NP0, 0805, SMD | element14 |
Where can I find additional details, specifications and documents for a 08052U150GAT2A?
Additional datasheets, footprints and schematics for 08052U150GAT2A are listed on our Part Details page. You can also find images and similar parts to 08052U150GAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08052U150GAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08052U150GAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08052U150GAT2A fall under?
The 08052U150GAT2A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 08052U150GAT2A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08052U150GAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 08052U150GAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08052U150GAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 08052U150GAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08052U150GAT2A often in real-time on the comparison pages.
What if I can't find stock of 08052U150GAT2A?
You can fill out our help required form which you can use to request a quote for 08052U150GAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.