Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0440
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0159
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.0370
|
9,020
in stock
|
Buy Now | |
element14
from US$0.0324
|
8,920
in stock
|
Buy Now | |
Avnet Asia
-
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0442
|
-
|
Buy Now | |
Avnet America
from US$0.0305
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
.1UF 100V 10% 0805 | TTI Europe |
Capacitor, 0.1Uf, X7R, 100V, 0805 Rohs Compliant: Yes |Kyocera Avx 08051C104K4T4A | Newark Electronics |
CAPACITOR, 0.1UF, X7R, 100V, 0805 | Farnell |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet Asia |
0805 100 nF 100 V â–’10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 08051C104K4T4A?
Additional datasheets, footprints and schematics for 08051C104K4T4A are listed on our Part Details page. You can also find images and similar parts to 08051C104K4T4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08051C104K4T4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08051C104K4T4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08051C104K4T4A fall under?
The 08051C104K4T4A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 08051C104K4T4A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08051C104K4T4A you can contact the distributor directly for product support, shipping queries etc.
Is the 08051C104K4T4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08051C104K4T4A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Avnet Asia have stock available or on a lead time for 08051C104K4T4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08051C104K4T4A often in real-time on the comparison pages.
What if I can't find stock of 08051C104K4T4A?
You can fill out our help required form which you can use to request a quote for 08051C104K4T4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.