Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 30V |
Accuracy | +/-2 % |
Display Accuracy ± | 2% |
Meter Movement | Annular Self-Shielding |
Meter Shape | Rectangular |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
0-30 volt dc panel meter | Simpson 07690 | RS Americas |
Where can I find additional details, specifications and documents for a 07690?
Additional datasheets, footprints and schematics for 07690 are listed on our Part Details page. You can also find images and similar parts to 07690 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 07690 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 07690 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 07690 fall under?
The 07690 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 07690 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 07690 you can contact the distributor directly for product support, shipping queries etc.
Is the 07690 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 07690 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 07690.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 07690 often in real-time on the comparison pages.
What if I can't find stock of 07690?
You can fill out our help required form which you can use to request a quote for 07690 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.