Status: | Unknown |
---|---|
Series: | 0678L Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
851
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
851
in stock
|
Buy Now | |
element14
from US$0.45
|
851
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now |
Fuse Current | 30A |
---|---|
Product Range | 0678L Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 72V |
Blow Characteristic | Medium Blow |
Fuse Case Style | 3912 |
Breaking Capacity Current AC | 100A |
Breaking Capacity Current DC | 130A |
SVHC | No SVHC (07-Jul-2017) |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Smd, 30A, Medium Blow, 3912 | Newark Electronics |
FUSE, SMD, 30A, MEDIUM BLOW, 3912 | element14 |
Fuse Square Body 30A 250V Medium Blow 2-Pin SMT T/R | Avnet Abacus |
Surface Mount Fuses 30A 250VAC 72 VCD | Sager |
Where can I find additional details, specifications and documents for a 0678L9300-02?
Additional datasheets, footprints and schematics for 0678L9300-02 are listed on our Part Details page. You can also find images and similar parts to 0678L9300-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0678L9300-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0678L9300-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0678L9300-02 fall under?
The 0678L9300-02 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0678L9300-02 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0678L9300-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 0678L9300-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0678L9300-02 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 0678L9300-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0678L9300-02 often in real-time on the comparison pages.
What if I can't find stock of 0678L9300-02?
You can fill out our help required form which you can use to request a quote for 0678L9300-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.