Status: | Unknown |
---|---|
Series: | 06290 Series |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Ivory |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 25mm |
Width | 50mm |
Height | 8mm |
Product Range | 06290 Series |
Accessory Type | Mounting Base |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 500mA |
Accuracy | +/-2 % |
Current Meter Range | 0-500 mA |
Display Accuracy ± | 2% |
External Height | 2.5" |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Panel Meter, Ammeter, E-mech, Analog, Range 0-500mADC, Stud, Dim 2.47"Lx2.47"H | Simpson 06290 | RS Americas |
Where can I find additional details, specifications and documents for a 06290?
Additional datasheets, footprints and schematics for 06290 are listed on our Part Details page. You can also find images and similar parts to 06290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06290 fall under?
The 06290 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 06290 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06290 you can contact the distributor directly for product support, shipping queries etc.
Is the 06290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06290 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 06290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06290 often in real-time on the comparison pages.
What if I can't find stock of 06290?
You can fill out our help required form which you can use to request a quote for 06290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.