Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
398
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0245
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0296
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0120
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
398
in stock
|
Buy Now | |
element14
from US$1.21
|
398
in stock
|
Buy Now | |
TTI Europe
from US$0.0143
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | 6 |
Legend Colour | Black |
Marker Colour | Blue |
Marker Dimensions | - |
Cable Diameter Max | 4mm |
Cable Diameter Min | 2.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
For Use With | Cable and Wire |
Material | PVC |
Wire Labels&Markers Z-Type RMP/RMS Marker Green | Rapid Electronics |
Markers | Transfer Multisort Elektronik |
Cable Marker, Z9, 6, Pk100 | Newark Electronics |
CABLE MARKER, Z9, 6, PK100 | element14 |
06151606 | TTI Europe |
Where can I find additional details, specifications and documents for a 06151606?
Additional datasheets, footprints and schematics for 06151606 are listed on our Part Details page. You can also find images and similar parts to 06151606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06151606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06151606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06151606 fall under?
The 06151606 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06151606 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06151606 you can contact the distributor directly for product support, shipping queries etc.
Is the 06151606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06151606 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 06151606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06151606 often in real-time on the comparison pages.
What if I can't find stock of 06151606?
You can fill out our help required form which you can use to request a quote for 06151606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.