0612GDLF/SB Soldering Stations & Accessories by Unknown

TIP SOLDERING LF-ERSADUR PB-FREE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.28

Distributor Stock
Logo for Farnell
Farnell
from US$24.28
No stock
Buy Now
Logo for element14
element14
from US$30.63
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Tip / Nozzle Width 5mm
Tip / Nozzle Style Chisel
For Use With CPS 60.10 Digital 60A Digital 2000A Soldering Stations
Product Range -
SVHC No SVHC (27-Jun-2018)
Length 46.5mm
Operating Temperature Max 450°C
Tip / Nozzle Length 46.5mm
Tip Size 5mm

Alternative Descriptions

TIP, SOLDERING, LF-ERSADUR, PB-FREE | element14
Soldering Iron Tip, Chisel, 5 Mm Rohs Compliant: Na |Ersa 0612GDLF/SB | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0612GDLF/SB?

Additional datasheets, footprints and schematics for 0612GDLF/SB are listed on our Part Details page. You can also find images and similar parts to 0612GDLF/SB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0612GDLF/SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0612GDLF/SB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0612GDLF/SB fall under?

The 0612GDLF/SB is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.

Can I view similar or alternative parts?

You can view similar parts to 0612GDLF/SB when available in the Soldering Irons range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0612GDLF/SB you can contact the distributor directly for product support, shipping queries etc.

Is the 0612GDLF/SB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0612GDLF/SB have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0612GDLF/SB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0612GDLF/SB often in real-time on the comparison pages.

What if I can't find stock of 0612GDLF/SB?

You can fill out our help required form which you can use to request a quote for 0612GDLF/SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay