Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Bridge |
---|---|
Signal Conditioner Output | Voltage |
No. of Output Channels | 1Channels |
Accuracy % | 0.02% |
Supply Voltage Min | 18VDC |
Supply Voltage Max | 32VDC |
Output Current | 2.5mA |
Amplifier, Strain Gauge In-Line, 1 Channel, 32VDC, 50mA Load Current RMS | Honeywell 060-6827-04 | RS Americas |
Strain Gauge In Line Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a 060-6827-04?
Additional datasheets, footprints and schematics for 060-6827-04 are listed on our Part Details page. You can also find images and similar parts to 060-6827-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 060-6827-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 060-6827-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 060-6827-04 fall under?
The 060-6827-04 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 060-6827-04 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 060-6827-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 060-6827-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 060-6827-04 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 060-6827-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 060-6827-04 often in real-time on the comparison pages.
What if I can't find stock of 060-6827-04?
You can fill out our help required form which you can use to request a quote for 060-6827-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.