Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | - |
Holding Current | 250mA |
Tripping Current | 550mA |
Voltage Rating | 9VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Carrying Current Max | 40A |
Holding Current Max Ih | 250mA |
Initial Resistance Max | 3ohm |
Operating Voltage | 9V |
PTC Fuse Case Style | 0603 [1608 Metric] |
Power Dissipation Pd | 0.5W |
Trip Time | 0.08s |
Resettable 0.25A 9VDC SMT | Rutronik |
Fuse, Ptc Reset, 9V, 250Ma, 0603, Full Reel | Newark Electronics |
0603L Series 0603 9 V 0.25 A Surface Mount POLYFUSE Resettable PTC | Future Electronics |
RESETTABLE FUSE, 0603, 9V, 0.25A | Farnell |
Where can I find additional details, specifications and documents for a 0603L025YR?
Additional datasheets, footprints and schematics for 0603L025YR are listed on our Part Details page. You can also find images and similar parts to 0603L025YR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L025YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L025YR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L025YR fall under?
The 0603L025YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0603L025YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L025YR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L025YR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603L025YR have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 0603L025YR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L025YR often in real-time on the comparison pages.
What if I can't find stock of 0603L025YR?
You can fill out our help required form which you can use to request a quote for 0603L025YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.