Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
3,150
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
8,000
in stock
|
Buy Now | |
element14
from US$1.14
|
1,346
in stock
|
Buy Now | |
Farnell
from US$1.11
|
1,346
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
100
in stock
|
Buy Now | |
Rutronik
from US$1.11
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | - |
Holding Current | 200mA |
Tripping Current | 500mA |
Voltage Rating | 9VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Carrying Current Max | 40A |
Holding Current Max Ih | 200mA |
Initial Resistance Max | 3.5ohm |
Operating Voltage | 9V |
PTC Fuse Case Style | 0603 [1608 Metric] |
Power Dissipation Pd | 0.5W |
0603L Series 0603 9 V 200 mA Surface Mount PolyFuse Resettable PTC Fuse | Future Electronics |
RESETTABLE FUSE, PTC, 40A, 9V, 0604 | element14 |
Fuse, Ptc Reset, 9V, 200Ma, 0603 | Newark Electronics |
Resettable 0.2A 9VDC SMT | Rutronik |
9 V .2A-HD 40A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 0603L020YR?
Additional datasheets, footprints and schematics for 0603L020YR are listed on our Part Details page. You can also find images and similar parts to 0603L020YR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0603L020YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0603L020YR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0603L020YR fall under?
The 0603L020YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0603L020YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0603L020YR you can contact the distributor directly for product support, shipping queries etc.
Is the 0603L020YR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0603L020YR have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 0603L020YR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0603L020YR often in real-time on the comparison pages.
What if I can't find stock of 0603L020YR?
You can fill out our help required form which you can use to request a quote for 0603L020YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.