06035J120FBSTR Passive Components by KYOCERA AVX

ACCU-F/P / TAPE/REEL, 7 INCH PLASTIC EMBOSSED TAPE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.50
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

KC 12pF 0603 1% 50V ACCU-P | Rutronik
Accu-F/P/Tape/Reel, 7 Inch Plastic Embossed Tape Rohs Compliant: Yes |Kyocera Avx 06035J120FBSTR | Newark Electronics
0603 12 pF 50 V â–’1 % Tolerance SMT Thin-Film RF/Microwave Capacitor | Future Electronics
Cap Ceramic 12pF 50V C0G 1% SMD 0603 125°C T/R | Avnet America
HI-Q THIN FILM CAPACITORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035J120FBSTR?

Additional datasheets, footprints and schematics for 06035J120FBSTR are listed on our Part Details page. You can also find images and similar parts to 06035J120FBSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035J120FBSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035J120FBSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035J120FBSTR fall under?

The 06035J120FBSTR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 06035J120FBSTR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035J120FBSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 06035J120FBSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035J120FBSTR have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 06035J120FBSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035J120FBSTR often in real-time on the comparison pages.

What if I can't find stock of 06035J120FBSTR?

You can fill out our help required form which you can use to request a quote for 06035J120FBSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay