06035A200FAT2A Passive Components by KYOCERA AVX

COMMERCIAL CHIP / STD JAPAN - FN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0203

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0203
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0322
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

KC 20pF 0603 1% 50V NP0 | Rutronik
Commercial Chip/Std Japan - Fn Rohs Compliant: Yes |Kyocera Avx 06035A200FAT2A | Newark Electronics
0603 20 pF 50 V â–’1 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 20pF 50V C0G 1% SMD 0603 125°C T/R | Avnet America
Cap Ceramic 20pF 50V C0G 1% SMD 0603 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06035A200FAT2A?

Additional datasheets, footprints and schematics for 06035A200FAT2A are listed on our Part Details page. You can also find images and similar parts to 06035A200FAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06035A200FAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06035A200FAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06035A200FAT2A fall under?

The 06035A200FAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 06035A200FAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06035A200FAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 06035A200FAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 06035A200FAT2A have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 06035A200FAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06035A200FAT2A often in real-time on the comparison pages.

What if I can't find stock of 06035A200FAT2A?

You can fill out our help required form which you can use to request a quote for 06035A200FAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay